Jinko Solar Solar Module 1500V Module

Description
JKM280PP-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM335PP-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM300M-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD
Description
JKM280PP-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM335PP-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM300M-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Suppliers

Company
Product
Description
Supplier Links
Solar Module - 1500V Module - Jinko Solar
San Francisco, CA, USA
Solar Module
1500V Module
Solar Module 1500V Module
JKM280PP-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM335PP-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments JKM300M-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD JKM360M-72-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)f or mass production Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

JKM280PP-60-V

The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS

The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

JKM335PP-72-V

The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS

The Eagle module can pass maximum voltage 1500V PID testing under 60℃/85%RH condition to ensure the outdoor durability and energy output via high-voltage resistance technology

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

JKM300M-60-V

The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS

Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)for mass production

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

JKM360M-72-V

The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS

Higher module conversion efficiency(up to 18.57%) benefit from Passivated Emmiter Rear Contact (PERC) technology

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (60℃/85%RH,96hours)for mass production

Advanced glass and solar cell surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Supplier's Site

Technical Specifications

  Jinko Solar
Product Category Solar Panels
Product Number 1500V Module
Product Name Solar Module
Material Monocrystalline Silicon (optional feature); Polycrystalline Silicon (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1881232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 50 watts
View Details
SOLAR PANEL FIXED 100 WATT - SLP003 - PCB Piezotronics, Inc.
Specs
Power 100 watts
View Details
Monocrystalline PV Modules - XS60 - Motech Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
Solar Module - Eagle PERC Plus - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 300 to 360 watts
Efficiency 18.33 to 18.57 %
View Details