Power Test, Inc. Water Brake Engine Dynamometer

Description
The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia. Based on the robust 35X-Series dynamometers, the 50X-Series features specialized rotor assemblies and corresponding components to allow the dynamometer to achieve its high speed, torque capabilities. Specifications Power: - 50X01: Up to 500 HP (373kW) - 50X02: Up to 1,000 HP (746kW) Torque: - 50X01: Up to 1,750 ft-lbs - 50X02: Up to 3,500 ft-lbs Speed: - Up to 6,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.
Description
The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia. Based on the robust 35X-Series dynamometers, the 50X-Series features specialized rotor assemblies and corresponding components to allow the dynamometer to achieve its high speed, torque capabilities. Specifications Power: - 50X01: Up to 500 HP (373kW) - 50X02: Up to 1,000 HP (746kW) Torque: - 50X01: Up to 1,750 ft-lbs - 50X02: Up to 3,500 ft-lbs Speed: - Up to 6,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Suppliers

Company
Product
Description
Supplier Links
Water Brake Engine Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Water Brake Engine Dynamometer
Water Brake Engine Dynamometer
The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia. Based on the robust 35X-Series dynamometers, the 50X-Series features specialized rotor assemblies and corresponding components to allow the dynamometer to achieve its high speed, torque capabilities. Specifications Power: - 50X01: Up to 500 HP (373kW) - 50X02: Up to 1,000 HP (746kW) Torque: - 50X01: Up to 1,750 ft-lbs - 50X02: Up to 3,500 ft-lbs Speed: - Up to 6,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia.

Based on the robust 35X-Series dynamometers, the 50X-Series features specialized rotor assemblies and corresponding components to allow the dynamometer to achieve its high speed, torque capabilities.


Specifications

  • Power:
  • - 50X01: Up to 500 HP (373kW)
  • - 50X02: Up to 1,000 HP (746kW)
  • Torque:
  • - 50X01: Up to 1,750 ft-lbs
  • - 50X02: Up to 3,500 ft-lbs
  • Speed:
  • - Up to 6,000 RPM

Construction

Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability.

The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Water Brake Engine Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Compact Multi-Component Dynamometer - 9129AA - Kistler Group
Specs
Application Industrial
Torque -4425 to 4425 In-lbs (-5102 to 5102 kg-cm)
View Details