Dillon Force Measurement AP Dynamometer

Description
It has proven its value in such diverse jobs as mounting cables for bridges, adjusting tension on guy wires, field testing chain, rope, wire anything requiring precision force or tension measurement. Features & Benefits The Dillon AP Mechanical Dynamometer exhibits limitless versatility as a tension, traction and weight measuring instrument. Full selection of capacities - Available in capacities from 500 to 100,000 pounds, 200 to 50,000 kilograms, 2,000 to 500,000 Newtons. Long life - The core of the device is a steel flexing beam. The enclosure is a heavy aluminum alloy case with baked on protective finish. The dial face is sealed and cushioned with a rubber gasket. Safe for overhead applications - Most models have a 5:1 ultimate safety factor. Zero control - Use it like a tare. It can cancel preset load values up to 20% of device capacity.
Datasheet
Description
It has proven its value in such diverse jobs as mounting cables for bridges, adjusting tension on guy wires, field testing chain, rope, wire anything requiring precision force or tension measurement. Features & Benefits The Dillon AP Mechanical Dynamometer exhibits limitless versatility as a tension, traction and weight measuring instrument. Full selection of capacities - Available in capacities from 500 to 100,000 pounds, 200 to 50,000 kilograms, 2,000 to 500,000 Newtons. Long life - The core of the device is a steel flexing beam. The enclosure is a heavy aluminum alloy case with baked on protective finish. The dial face is sealed and cushioned with a rubber gasket. Safe for overhead applications - Most models have a 5:1 ultimate safety factor. Zero control - Use it like a tare. It can cancel preset load values up to 20% of device capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
It has proven its value in such diverse jobs as mounting cables for bridges, adjusting tension on guy wires, field testing chain, rope, wire anything requiring precision force or tension measurement. Features & Benefits The Dillon AP Mechanical Dynamometer exhibits limitless versatility as a tension, traction and weight measuring instrument. Full selection of capacities - Available in capacities from 500 to 100,000 pounds, 200 to 50,000 kilograms, 2,000 to 500,000 Newtons. Long life - The core of the device is a steel flexing beam. The enclosure is a heavy aluminum alloy case with baked on protective finish. The dial face is sealed and cushioned with a rubber gasket. Safe for overhead applications - Most models have a 5:1 ultimate safety factor. Zero control - Use it like a tare. It can cancel preset load values up to 20% of device capacity.

It has proven its value in such diverse jobs as mounting cables for bridges, adjusting tension on guy wires, field testing chain, rope, wire anything requiring precision force or tension measurement.

Features & Benefits

The Dillon AP Mechanical Dynamometer exhibits limitless versatility as a tension, traction and weight measuring instrument.

Full selection of capacities - Available in capacities from 500 to 100,000 pounds, 200 to 50,000 kilograms, 2,000 to 500,000 Newtons.

Long life - The core of the device is a steel flexing beam. The enclosure is a heavy aluminum alloy case with baked on protective finish. The dial face is sealed and cushioned with a rubber gasket.

Safe for overhead applications - Most models have a 5:1 ultimate safety factor.

Zero control - Use it like a tare. It can cancel preset load values up to 20% of device capacity.

Supplier's Site Datasheet

Technical Specifications

  Dillon Force Measurement
Product Category Dynamometers
Product Number AP Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
High Speed Dynamometers -  - Froude, Inc.
Specs
Technology Hydraulic / Water Brake
Application Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
Power 2252 to 40207 HP
View Details
Power Monitoring Dynamometer - 90085 - Sensor Developments, Inc.
Sensor Developments, Inc.
Specs
Application Machine Tool
Torque 500 to 10000 In-lbs (577 to 11531 kg-cm)
View Details