Power Test, Inc. Multi-Axle Chassis Dynamometer

Description
Power Test, Inc. supplies multi-axle versions of our tandem axle heavy-duty chassis dynamometer models CF41, CF42 or 40" roll set. They are used for break-in and power verification of every vehicle that comes off the Oshkosh Truck (Oshkosh, Wisconsin), production line. The CA45 is rated to 2,750 HP and a maximum vehicle weight of 150,000 lbs (30,000 lbs per axle). The power rating is achieved through the use of (5) independent water brake absorbers, close-coupled to tire friendly 40" diameter rolls. The dynamometer use a unique mechanism to provide over 46" of automated wheelbase adjustment. We can also provide multi-axle configurations of our 20" roll set dynamometers, in both water brake and AC eddy current absorber versions. Specifications Max. Vehicle Wt: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: up to 120 mph (194kph) Max. Power Absorption: up to 1,100 HP total (827kw) - 550 hp/axle (412kw)
Description
Power Test, Inc. supplies multi-axle versions of our tandem axle heavy-duty chassis dynamometer models CF41, CF42 or 40" roll set. They are used for break-in and power verification of every vehicle that comes off the Oshkosh Truck (Oshkosh, Wisconsin), production line. The CA45 is rated to 2,750 HP and a maximum vehicle weight of 150,000 lbs (30,000 lbs per axle). The power rating is achieved through the use of (5) independent water brake absorbers, close-coupled to tire friendly 40" diameter rolls. The dynamometer use a unique mechanism to provide over 46" of automated wheelbase adjustment. We can also provide multi-axle configurations of our 20" roll set dynamometers, in both water brake and AC eddy current absorber versions. Specifications Max. Vehicle Wt: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: up to 120 mph (194kph) Max. Power Absorption: up to 1,100 HP total (827kw) - 550 hp/axle (412kw)

Suppliers

Company
Product
Description
Supplier Links
Multi-Axle Chassis Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Multi-Axle Chassis Dynamometer
Multi-Axle Chassis Dynamometer
Power Test, Inc. supplies multi-axle versions of our tandem axle heavy-duty chassis dynamometer models CF41, CF42 or 40" roll set. They are used for break-in and power verification of every vehicle that comes off the Oshkosh Truck (Oshkosh, Wisconsin), production line. The CA45 is rated to 2,750 HP and a maximum vehicle weight of 150,000 lbs (30,000 lbs per axle). The power rating is achieved through the use of (5) independent water brake absorbers, close-coupled to tire friendly 40" diameter rolls. The dynamometer use a unique mechanism to provide over 46" of automated wheelbase adjustment. We can also provide multi-axle configurations of our 20" roll set dynamometers, in both water brake and AC eddy current absorber versions. Specifications Max. Vehicle Wt: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: up to 120 mph (194kph) Max. Power Absorption: up to 1,100 HP total (827kw) - 550 hp/axle (412kw)

Power Test, Inc. supplies multi-axle versions of our tandem axle heavy-duty chassis dynamometer models CF41, CF42 or 40" roll set. They are used for break-in and power verification of every vehicle that comes off the Oshkosh Truck (Oshkosh, Wisconsin), production line.

The CA45 is rated to 2,750 HP and a maximum vehicle weight of 150,000 lbs (30,000 lbs per axle). The power rating is achieved through the use of (5) independent water brake absorbers, close-coupled to tire friendly 40" diameter rolls. The dynamometer use a unique mechanism to provide over 46" of automated wheelbase adjustment.

We can also provide multi-axle configurations of our 20" roll set dynamometers, in both water brake and AC eddy current absorber versions.


Specifications

  • Max. Vehicle Wt: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg)
  • Max. Vehicle Speed: up to 120 mph (194kph)
  • Max. Power Absorption: up to 1,100 HP total (827kw) - 550 hp/axle (412kw)
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Multi-Axle Chassis Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Compact Multi-Component Dynamometer - 9129AA - Kistler Group
Specs
Application Industrial
Torque -4425 to 4425 In-lbs (-5102 to 5102 kg-cm)
View Details