Power Test, Inc. Motorized Chassis Dynamometer

Description
Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the very same tests! Perform more tests using less floor space and in less time than ever before. Featuring large rolls, heavy construction, and state-of-the-art PC-based control and data acquisition, these systems provide the ultimate in reliability. Independent left and right load absorption and roller motoring allows one machine to perform repeatable engine, transmission, drivetrain, brake testing, and alignment verification. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" handheld display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Axle Capacity: 32,000 lbs. (14,519kg) Max. Vehicle Speed: 80 mph (128kph) Max. Power Absorption: 800 hp (596kw) Max. Motorized Power: 150hp @40-60 mph, (111kw @ 64-96kph) Estimated Net Weight: 10,000 lbs. (4,537kg)
Description
Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the very same tests! Perform more tests using less floor space and in less time than ever before. Featuring large rolls, heavy construction, and state-of-the-art PC-based control and data acquisition, these systems provide the ultimate in reliability. Independent left and right load absorption and roller motoring allows one machine to perform repeatable engine, transmission, drivetrain, brake testing, and alignment verification. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" handheld display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Axle Capacity: 32,000 lbs. (14,519kg) Max. Vehicle Speed: 80 mph (128kph) Max. Power Absorption: 800 hp (596kw) Max. Motorized Power: 150hp @40-60 mph, (111kw @ 64-96kph) Estimated Net Weight: 10,000 lbs. (4,537kg)

Suppliers

Company
Product
Description
Supplier Links
Motorized Chassis Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Motorized Chassis Dynamometer
Motorized Chassis Dynamometer
Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the very same tests! Perform more tests using less floor space and in less time than ever before. Featuring large rolls, heavy construction, and state-of-the-art PC-based control and data acquisition, these systems provide the ultimate in reliability. Independent left and right load absorption and roller motoring allows one machine to perform repeatable engine, transmission, drivetrain, brake testing, and alignment verification. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" handheld display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Axle Capacity: 32,000 lbs. (14,519kg) Max. Vehicle Speed: 80 mph (128kph) Max. Power Absorption: 800 hp (596kw) Max. Motorized Power: 150hp @40-60 mph, (111kw @ 64-96kph) Estimated Net Weight: 10,000 lbs. (4,537kg)

Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the very same tests! Perform more tests using less floor space and in less time than ever before.

Featuring large rolls, heavy construction, and state-of-the-art PC-based control and data acquisition, these systems provide the ultimate in reliability. Independent left and right load absorption and roller motoring allows one machine to perform repeatable engine, transmission, drivetrain, brake testing, and alignment verification.

Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" handheld display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report.


Specifications

  • Max. Axle Capacity: 32,000 lbs. (14,519kg)
  • Max. Vehicle Speed: 80 mph (128kph)
  • Max. Power Absorption: 800 hp (596kw)
  • Max. Motorized Power: 150hp @40-60 mph, (111kw @ 64-96kph)
  • Estimated Net Weight: 10,000 lbs. (4,537kg)
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Motorized Chassis Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Compact Multi-Component Dynamometer - 9119AA2 - Kistler Group
Specs
Application Industrial
Torque -2655 to 2655 In-lbs (-3061 to 3061 kg-cm)
View Details