Power Test, Inc. Large Roll Chassis Dynamometer

Description
A truck dyno , semi-truck dyno, and heavy equipment dyno featuring larger rolls, heavier construction, greater operating speeds, higher load capacities, and an easy-to-use handheld control, the CF42 chassis dynamometer provides the ultimate in reliable and repeatable test equipment. The CF42's dynamically balanced 40-inch roll sets allow higher top speed, increased traction, and minimize tire heat during an extended truck dyno test. These truck dynos do not utilize gearboxes or drive shafts, and feature oversize bearings with taper lock collars, a precision ground structural steel frame with removable frame members to allow easy access for servicing, and centralized lubrication all combine to provide a reliable, durable truck dynamometer. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 120 mph (194kph) Max. Power Absorption: 1,100 HP total (827kw) - 550 hp/axle (412kw) Axle Spread: 48" (122cm) to 78" (198cm) Estimated Net Weight: 18,000 lbs. (8166kg)
Description
A truck dyno , semi-truck dyno, and heavy equipment dyno featuring larger rolls, heavier construction, greater operating speeds, higher load capacities, and an easy-to-use handheld control, the CF42 chassis dynamometer provides the ultimate in reliable and repeatable test equipment. The CF42's dynamically balanced 40-inch roll sets allow higher top speed, increased traction, and minimize tire heat during an extended truck dyno test. These truck dynos do not utilize gearboxes or drive shafts, and feature oversize bearings with taper lock collars, a precision ground structural steel frame with removable frame members to allow easy access for servicing, and centralized lubrication all combine to provide a reliable, durable truck dynamometer. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 120 mph (194kph) Max. Power Absorption: 1,100 HP total (827kw) - 550 hp/axle (412kw) Axle Spread: 48" (122cm) to 78" (198cm) Estimated Net Weight: 18,000 lbs. (8166kg)

Suppliers

Company
Product
Description
Supplier Links
Large Roll Chassis Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Large Roll Chassis Dynamometer
Large Roll Chassis Dynamometer
A truck dyno , semi-truck dyno, and heavy equipment dyno featuring larger rolls, heavier construction, greater operating speeds, higher load capacities, and an easy-to-use handheld control, the CF42 chassis dynamometer provides the ultimate in reliable and repeatable test equipment. The CF42's dynamically balanced 40-inch roll sets allow higher top speed, increased traction, and minimize tire heat during an extended truck dyno test. These truck dynos do not utilize gearboxes or drive shafts, and feature oversize bearings with taper lock collars, a precision ground structural steel frame with removable frame members to allow easy access for servicing, and centralized lubrication all combine to provide a reliable, durable truck dynamometer. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 120 mph (194kph) Max. Power Absorption: 1,100 HP total (827kw) - 550 hp/axle (412kw) Axle Spread: 48" (122cm) to 78" (198cm) Estimated Net Weight: 18,000 lbs. (8166kg)

A

truck dyno

, semi-truck dyno, and heavy equipment dyno featuring larger rolls, heavier construction, greater operating speeds, higher load capacities, and an easy-to-use handheld control, the CF42 chassis dynamometer provides the ultimate in reliable and repeatable test equipment. The CF42's dynamically balanced 40-inch roll sets allow higher top speed, increased traction, and minimize tire heat during an extended truck dyno test.

These truck dynos do not utilize gearboxes or drive shafts, and feature oversize bearings with taper lock collars, a precision ground structural steel frame with removable frame members to allow easy access for servicing, and centralized lubrication all combine to provide a reliable, durable truck dynamometer.


Specifications

  • Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg)
  • Max. Vehicle Speed: 120 mph (194kph)
  • Max. Power Absorption: 1,100 HP total (827kw) - 550 hp/axle (412kw)
  • Axle Spread: 48" (122cm) to 78" (198cm)
  • Estimated Net Weight: 18,000 lbs. (8166kg)
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Large Roll Chassis Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Compact Multi-Component Dynamometer - 9129AA - Kistler Group
Specs
Application Industrial
Torque -4425 to 4425 In-lbs (-5102 to 5102 kg-cm)
View Details