Power Test, Inc. Eddy Current Chassis Dynamometer

Description
Power Test's EC-Series eddy current dynamometer uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system. In addition to air-cooled load absorbers, the EC-Series eddy current dynos feature a precision ground heavy duty steel frame, dynamically balanced rollers with proprietary traction sipes, and Power Test's PowerNet CD computerized data acquisition system. The EC-Series eddy current dynamometers are available in both two-absorber, CF22EC-2, and four absorber, CF22EC-4, configurations. The EC-Series eddy current dynamometer has been designed to fit into most existing chassis pits with minimal or no modifications necessary. The need for cooling towers, pumps, and water treatment is eliminated due to the use of eddy current load absorber. The rigid construction of the EC-Series eddy current dynamometer also allows for above ground installation by using the optional loading ramp and tie down kit. This provides a valuable option for those who are leasing a building or may relocate the eddy current dyno in the future. Specifications Max. Vehicle Wt.: 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145 kph) continuous - 120 mph (185 kph) intermittent Max. Power Absorption: Up to 840HP @ 90mph Axle Spread: 48" (122cm) to 60" (152cm). Additional sizes available
Description
Power Test's EC-Series eddy current dynamometer uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system. In addition to air-cooled load absorbers, the EC-Series eddy current dynos feature a precision ground heavy duty steel frame, dynamically balanced rollers with proprietary traction sipes, and Power Test's PowerNet CD computerized data acquisition system. The EC-Series eddy current dynamometers are available in both two-absorber, CF22EC-2, and four absorber, CF22EC-4, configurations. The EC-Series eddy current dynamometer has been designed to fit into most existing chassis pits with minimal or no modifications necessary. The need for cooling towers, pumps, and water treatment is eliminated due to the use of eddy current load absorber. The rigid construction of the EC-Series eddy current dynamometer also allows for above ground installation by using the optional loading ramp and tie down kit. This provides a valuable option for those who are leasing a building or may relocate the eddy current dyno in the future. Specifications Max. Vehicle Wt.: 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145 kph) continuous - 120 mph (185 kph) intermittent Max. Power Absorption: Up to 840HP @ 90mph Axle Spread: 48" (122cm) to 60" (152cm). Additional sizes available

Suppliers

Company
Product
Description
Supplier Links
Eddy Current Chassis Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Eddy Current Chassis Dynamometer
Eddy Current Chassis Dynamometer
Power Test's EC-Series eddy current dynamometer uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system. In addition to air-cooled load absorbers, the EC-Series eddy current dynos feature a precision ground heavy duty steel frame, dynamically balanced rollers with proprietary traction sipes, and Power Test's PowerNet CD computerized data acquisition system. The EC-Series eddy current dynamometers are available in both two-absorber, CF22EC-2, and four absorber, CF22EC-4, configurations. The EC-Series eddy current dynamometer has been designed to fit into most existing chassis pits with minimal or no modifications necessary. The need for cooling towers, pumps, and water treatment is eliminated due to the use of eddy current load absorber. The rigid construction of the EC-Series eddy current dynamometer also allows for above ground installation by using the optional loading ramp and tie down kit. This provides a valuable option for those who are leasing a building or may relocate the eddy current dyno in the future. Specifications Max. Vehicle Wt.: 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145 kph) continuous - 120 mph (185 kph) intermittent Max. Power Absorption: Up to 840HP @ 90mph Axle Spread: 48" (122cm) to 60" (152cm). Additional sizes available

Power Test's EC-Series

eddy current dynamometer

uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system.

In addition to air-cooled load absorbers, the EC-Series eddy current dynos feature a precision ground heavy duty steel frame, dynamically balanced rollers with proprietary traction sipes, and Power Test's PowerNet CD computerized data acquisition system. The EC-Series eddy current dynamometers are available in both two-absorber, CF22EC-2, and four absorber, CF22EC-4, configurations.

The EC-Series eddy current dynamometer has been designed to fit into most existing chassis pits with minimal or no modifications necessary. The need for cooling towers, pumps, and water treatment is eliminated due to the use of eddy current load absorber. The rigid construction of the EC-Series eddy current dynamometer also allows for above ground installation by using the optional loading ramp and tie down kit. This provides a valuable option for those who are leasing a building or may relocate the eddy current dyno in the future.


Specifications

  • Max. Vehicle Wt.: 30,000 lbs/axle (13,611kg)
  • Max. Vehicle Speed: 90 mph (145 kph) continuous - 120 mph (185 kph) intermittent
  • Max. Power Absorption: Up to 840HP @ 90mph
  • Axle Spread: 48" (122cm) to 60" (152cm). Additional sizes available
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Eddy Current Chassis Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Compact Multi-Component Dynamometer - 9139AA - Kistler Group
Specs
Application Industrial
Torque -26549 to 26549 In-lbs (-30612 to 30612 kg-cm)
View Details