Power Test, Inc. Containerized Engine Dynamometer

Description
Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing capabilities of a Power Test dynamometer whether in a remote location, or simply avoiding the costs associated with a permanent testing facility. The dynamometer, sub base, data acquisition and control equipment and a generator set are all standard equipment. With the addition of a water storage tank, extended periods of testing can be achieved. The FCT Dynamometer System features everything needed for complete engine testing. Equipped with a reliable Power Test dynamometer and full support equipment, all components arrive assembled, making reliable, repeatable testing available in just a few hours. Test Cell Components Power Test Dynamometer and Sub Base/Holding Tank PowerNet LT Data Acquisition and Control System Filtered Test Cell and Engine Air Intake Systems Engine Exhaust Silencer 12/24 Power Supply for Winch and Starting Systems UPS Battery Back-up System Fuel Storage Tank and Pump 6,000lb Universal Engine Cart and Winch System Engine Cooling Column Observation Booth Windows-based PC equipped with PowerNet LT Software Optional Heating/Cooling Systems Support Unit Components Generator Set Water Recirculation System Cooling Towers Heat Exchanger Water Holding Tank Air Compressor Additionally, the FCT is designed for flexibility. Available with a wide assortment of optional equipment, including: engine adaptor plates and torsional dampeners, 500 gallon water storage tanks, charge air coolers, and additional sensors and breakout boxes for controlling electronically controlled engines, the FCT is configurable to meet nearly every testing need. All components can easily be upgraded, allowing maximum performance and compatibility.
Description
Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing capabilities of a Power Test dynamometer whether in a remote location, or simply avoiding the costs associated with a permanent testing facility. The dynamometer, sub base, data acquisition and control equipment and a generator set are all standard equipment. With the addition of a water storage tank, extended periods of testing can be achieved. The FCT Dynamometer System features everything needed for complete engine testing. Equipped with a reliable Power Test dynamometer and full support equipment, all components arrive assembled, making reliable, repeatable testing available in just a few hours. Test Cell Components Power Test Dynamometer and Sub Base/Holding Tank PowerNet LT Data Acquisition and Control System Filtered Test Cell and Engine Air Intake Systems Engine Exhaust Silencer 12/24 Power Supply for Winch and Starting Systems UPS Battery Back-up System Fuel Storage Tank and Pump 6,000lb Universal Engine Cart and Winch System Engine Cooling Column Observation Booth Windows-based PC equipped with PowerNet LT Software Optional Heating/Cooling Systems Support Unit Components Generator Set Water Recirculation System Cooling Towers Heat Exchanger Water Holding Tank Air Compressor Additionally, the FCT is designed for flexibility. Available with a wide assortment of optional equipment, including: engine adaptor plates and torsional dampeners, 500 gallon water storage tanks, charge air coolers, and additional sensors and breakout boxes for controlling electronically controlled engines, the FCT is configurable to meet nearly every testing need. All components can easily be upgraded, allowing maximum performance and compatibility.

Suppliers

Company
Product
Description
Supplier Links
Containerized Engine Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Containerized Engine Dynamometer
Containerized Engine Dynamometer
Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing capabilities of a Power Test dynamometer whether in a remote location, or simply avoiding the costs associated with a permanent testing facility. The dynamometer, sub base, data acquisition and control equipment and a generator set are all standard equipment. With the addition of a water storage tank, extended periods of testing can be achieved. The FCT Dynamometer System features everything needed for complete engine testing. Equipped with a reliable Power Test dynamometer and full support equipment, all components arrive assembled, making reliable, repeatable testing available in just a few hours. Test Cell Components Power Test Dynamometer and Sub Base/Holding Tank PowerNet LT Data Acquisition and Control System Filtered Test Cell and Engine Air Intake Systems Engine Exhaust Silencer 12/24 Power Supply for Winch and Starting Systems UPS Battery Back-up System Fuel Storage Tank and Pump 6,000lb Universal Engine Cart and Winch System Engine Cooling Column Observation Booth Windows-based PC equipped with PowerNet LT Software Optional Heating/Cooling Systems Support Unit Components Generator Set Water Recirculation System Cooling Towers Heat Exchanger Water Holding Tank Air Compressor Additionally, the FCT is designed for flexibility. Available with a wide assortment of optional equipment, including: engine adaptor plates and torsional dampeners, 500 gallon water storage tanks, charge air coolers, and additional sensors and breakout boxes for controlling electronically controlled engines, the FCT is configurable to meet nearly every testing need. All components can easily be upgraded, allowing maximum performance and compatibility.

Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing capabilities of a Power Test dynamometer whether in a remote location, or simply avoiding the costs associated with a permanent testing facility. The dynamometer, sub base, data acquisition and control equipment and a generator set are all standard equipment. With the addition of a water storage tank, extended periods of testing can be achieved.

The FCT Dynamometer System features everything needed for complete engine testing. Equipped with a reliable Power Test dynamometer and full support equipment, all components arrive assembled, making reliable, repeatable testing available in just a few hours.

Test Cell Components

  • Power Test Dynamometer and Sub Base/Holding Tank
  • PowerNet LT Data Acquisition and Control System
  • Filtered Test Cell and Engine Air Intake Systems
  • Engine Exhaust Silencer
  • 12/24 Power Supply for Winch and Starting Systems
  • UPS Battery Back-up System
  • Fuel Storage Tank and Pump
  • 6,000lb Universal Engine Cart and Winch System
  • Engine Cooling Column
  • Observation Booth
  • Windows-based PC equipped with PowerNet LT Software
  • Optional Heating/Cooling Systems

Support Unit Components

  • Generator Set
  • Water Recirculation System
  • Cooling Towers
  • Heat Exchanger
  • Water Holding Tank
  • Air Compressor

Additionally, the FCT is designed for flexibility. Available with a wide assortment of optional equipment, including: engine adaptor plates and torsional dampeners, 500 gallon water storage tanks, charge air coolers, and additional sensors and breakout boxes for controlling electronically controlled engines, the FCT is configurable to meet nearly every testing need. All components can easily be upgraded, allowing maximum performance and compatibility.

Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Containerized Engine Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Multi-Purpose Full Size Inertia-Type Brake Dynamometer - GIANT 6000 Series - HORIBA Instruments, Inc.
Specs
Technology AC
Application Automotive; Industrial
Torque 309735 In-lbs (357143 kg-cm)
View Details