Froude, Inc. Portable Diesel Engine Dynamometers DT1000

Description
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is designed for use with light to medium duty diesel engines at speeds up to 3500 rpm continuous and 4000 rpm intermittently. The power absorption profile is uniquely suited for testing piston-type aircraft engines such as Lycoming and Teledyne Continental. The larger DT-range (DT2000/DT3000) is used with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo). This device can be mounted within the driveline of heavy-duty trucks for in-vehicle engine testing. DT1000 DYNO FEATURES Low maintenance Portable, quick set up Safe, no driveshaft required Includes strain gauge load cell, speed sensor, inlet/outlet hoses, mechanical seal feed line assembly, splined interface stub shaft or power coupling, engine flywheel housing spacer w/mounting hardware; Note: Requires flywheel adapter kit or adapter for engine interface. Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available Built-in comprehensive torsional dampening system
Datasheet
Description
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is designed for use with light to medium duty diesel engines at speeds up to 3500 rpm continuous and 4000 rpm intermittently. The power absorption profile is uniquely suited for testing piston-type aircraft engines such as Lycoming and Teledyne Continental. The larger DT-range (DT2000/DT3000) is used with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo). This device can be mounted within the driveline of heavy-duty trucks for in-vehicle engine testing. DT1000 DYNO FEATURES Low maintenance Portable, quick set up Safe, no driveshaft required Includes strain gauge load cell, speed sensor, inlet/outlet hoses, mechanical seal feed line assembly, splined interface stub shaft or power coupling, engine flywheel housing spacer w/mounting hardware; Note: Requires flywheel adapter kit or adapter for engine interface. Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available Built-in comprehensive torsional dampening system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Diesel Engine Dynamometers - DT1000 - Froude, Inc.
Novi, MI, United States
Portable Diesel Engine Dynamometers
DT1000
Portable Diesel Engine Dynamometers DT1000
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is designed for use with light to medium duty diesel engines at speeds up to 3500 rpm continuous and 4000 rpm intermittently. The power absorption profile is uniquely suited for testing piston-type aircraft engines such as Lycoming and Teledyne Continental. The larger DT-range (DT2000/DT3000) is used with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo). This device can be mounted within the driveline of heavy-duty trucks for in-vehicle engine testing. DT1000 DYNO FEATURES Low maintenance Portable, quick set up Safe, no driveshaft required Includes strain gauge load cell, speed sensor, inlet/outlet hoses, mechanical seal feed line assembly, splined interface stub shaft or power coupling, engine flywheel housing spacer w/mounting hardware; Note: Requires flywheel adapter kit or adapter for engine interface. Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available Built-in comprehensive torsional dampening system

The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time.

The DT1000 diesel engine dyno is designed for use with light to medium duty diesel engines at speeds up to 3500 rpm continuous and 4000 rpm intermittently. The power absorption profile is uniquely suited for testing piston-type aircraft engines such as Lycoming and Teledyne Continental.

The larger DT-range (DT2000/DT3000) is used with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo). This device can be mounted within the driveline of heavy-duty trucks for in-vehicle engine testing.

DT1000 DYNO FEATURES

  • Low maintenance
  • Portable, quick set up
  • Safe, no driveshaft required
  • Includes strain gauge load cell, speed sensor, inlet/outlet hoses, mechanical seal feed line assembly, splined interface stub shaft or power coupling, engine flywheel housing spacer w/mounting hardware; Note: Requires flywheel adapter kit or adapter for engine interface.
  • Bi-directional, reliable, and cost-effective
  • Long service-life cycle
  • Refurbishments, spare parts available
  • Built-in comprehensive torsional dampening system
Supplier's Site Datasheet

Technical Specifications

  Froude, Inc.
Product Category Dynamometers
Product Number DT1000
Product Name Portable Diesel Engine Dynamometers
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines; Industrial
Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Compact Multi-Component Dynamometer - 9119AA1 - Kistler Group
Specs
Application Industrial
Torque -2212 to 2212 In-lbs (-2551 to 2551 kg-cm)
View Details