Powder Systems Limited (PSL) Sieving Gloveboxes/Isolators

Description
PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills and micronizers, blenders and weighing scales. Sieving glovebox/isolator benefits: Assessment of material flows including drum sizes, weights and transfers Type of sieving system considered prior to integration into containment design Consideration of production needs, sieve mesh change and blinding 3D models and full scale mock-ups available Assured containment to nanogram levels Total expertise from an original containment pioneer Precision built systems designed for longevity Sieving glovebox/isolator design features available: cGMP Half suit design can be integrated to give ergonomic advantages Safety interlocks and rotational hoists Operator lifting aids Drum hoists with variable drum sizes accommodated Integrated processes available: milling, sieving, blending, weighing Nitrogen purge system Clean-in-place (CIP) system Safe change HEPA filters (push-push) including remote design Lift up windows for ease of maintenance Front and rear operator working positions Ergonomically located display panel Designed according to required universal regulations Standard 4mm stainless steel main body construction Variable speed automatic pressure control circuit Mobile designs
Description
PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills and micronizers, blenders and weighing scales. Sieving glovebox/isolator benefits: Assessment of material flows including drum sizes, weights and transfers Type of sieving system considered prior to integration into containment design Consideration of production needs, sieve mesh change and blinding 3D models and full scale mock-ups available Assured containment to nanogram levels Total expertise from an original containment pioneer Precision built systems designed for longevity Sieving glovebox/isolator design features available: cGMP Half suit design can be integrated to give ergonomic advantages Safety interlocks and rotational hoists Operator lifting aids Drum hoists with variable drum sizes accommodated Integrated processes available: milling, sieving, blending, weighing Nitrogen purge system Clean-in-place (CIP) system Safe change HEPA filters (push-push) including remote design Lift up windows for ease of maintenance Front and rear operator working positions Ergonomically located display panel Designed according to required universal regulations Standard 4mm stainless steel main body construction Variable speed automatic pressure control circuit Mobile designs

Suppliers

Company
Product
Description
Supplier Links
Sieving Gloveboxes/Isolators -  - Powder Systems Limited (PSL)
Liverpool, United Kingdom
Sieving Gloveboxes/Isolators
Sieving Gloveboxes/Isolators
PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills and micronizers, blenders and weighing scales. Sieving glovebox/isolator benefits: Assessment of material flows including drum sizes, weights and transfers Type of sieving system considered prior to integration into containment design Consideration of production needs, sieve mesh change and blinding 3D models and full scale mock-ups available Assured containment to nanogram levels Total expertise from an original containment pioneer Precision built systems designed for longevity Sieving glovebox/isolator design features available: cGMP Half suit design can be integrated to give ergonomic advantages Safety interlocks and rotational hoists Operator lifting aids Drum hoists with variable drum sizes accommodated Integrated processes available: milling, sieving, blending, weighing Nitrogen purge system Clean-in-place (CIP) system Safe change HEPA filters (push-push) including remote design Lift up windows for ease of maintenance Front and rear operator working positions Ergonomically located display panel Designed according to required universal regulations Standard 4mm stainless steel main body construction Variable speed automatic pressure control circuit Mobile designs

PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills and micronizers, blenders and weighing scales.

Sieving glovebox/isolator benefits:

  • Assessment of material flows including drum sizes, weights and transfers
  • Type of sieving system considered prior to integration into containment design
  • Consideration of production needs, sieve mesh change and blinding
  • 3D models and full scale mock-ups available
  • Assured containment to nanogram levels
  • Total expertise from an original containment pioneer
  • Precision built systems designed for longevity

Sieving glovebox/isolator design features available:

  • cGMP
  • Half suit design can be integrated to give ergonomic advantages
  • Safety interlocks and rotational hoists
  • Operator lifting aids
  • Drum hoists with variable drum sizes accommodated
  • Integrated processes available: milling, sieving, blending, weighing
  • Nitrogen purge system
  • Clean-in-place (CIP) system
  • Safe change HEPA filters (push-push) including remote design
  • Lift up windows for ease of maintenance
  • Front and rear operator working positions
  • Ergonomically located display panel
  • Designed according to required universal regulations
  • Standard 4mm stainless steel main body construction
  • Variable speed automatic pressure control circuit
  • Mobile designs
Supplier's Site

Technical Specifications

  Powder Systems Limited (PSL)
Product Category Gloveboxes and Isolators
Product Name Sieving Gloveboxes/Isolators
Isolator Type Glovebox
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS600 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 51.38 inch (1305 mm)
View Details
Economy Glovebox -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 34 to 70 inch (864 to 1778 mm)
View Details
Dispensing and Sampling Isolators -  - Powder Systems Limited (PSL)
Powder Systems Limited (PSL)
Specs
Isolator Type Glovebox
Isolator Features Two Sided; Casters (optional feature)
View Details
Laser Glovebox Hermetic Sealing Systems -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini (optional feature)
View Details