Powder Systems Limited (PSL) Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| PSL has a complete range of contained vessel charging solutions that will protect both the operator and the product down to nanograms containment levels. The appropriate level of containment can... | |
| PSL has a complete range of contained vessel discharging solutions with down to nanograms containment levels. Our Isolators enable contained sampling and offloading from reactors, filters, filter dryers, dryers, mixers... | |
| PSL process expert developed ground-breaking isolation systems allowing the processing of sterile and highly potent product within a dual isolator. This unique dual isolator works under both positive and negative... | |
| PSL provides bespoke high containment retrofit systems to existing capsule filling machines and tablet presses. PSL has collaborated with Capsugel in the design and manufacture of the Xceloprotect™ isolator. Capsugel’s... | |
| PSL sterile / aseptic isolators and gloveboxes are specifically designed for the handling of sterile materials and within Critical Area – Class 100 (ISO 5). When handling sterilized drug product... | |
| PSL’s contained micronizer mill/air jet mill glove box isolators are innovatively designed by expert process engineers for size reduction of active ingredients. We have the understanding and expertise of every... | |
| PSL’s dispensing isolators and sampling isolators are specifically designed for laboratories, clinical trials and production facilities. Our dispensing isolators and sampling isolators can accommodate all sizes of pharmaceutical containers and... | |
| PSL’s Drum Filling Systems provide refined containment and ergonomic designs that ensure effective and completely protected operations. Drum filling users can benefit from straightforward procedures including PSL’s double o-ring technology. | |
| PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills... |