Poly Scientific Iodine 0.5% in 95% Ethyl Alcohol S2312

Description
Iodine 0.5% in 95% Ethyl Alcohol
Description
Iodine 0.5% in 95% Ethyl Alcohol

Suppliers

Company
Product
Description
Supplier Links
Iodine 0.5% in 95% Ethyl Alcohol - S2312 - Poly Scientific
Bay Shore, NY, USA
Iodine 0.5% in 95% Ethyl Alcohol
S2312
Iodine 0.5% in 95% Ethyl Alcohol S2312
Iodine 0.5% in 95% Ethyl Alcohol

Iodine 0.5% in 95% Ethyl Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number S2312
Product Name Iodine 0.5% in 95% Ethyl Alcohol
Chemical Name Iodine 0.5% in 95% Ethyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

Sulfuric Acid 0.6% Aqueous - s2266 - Poly Scientific
Specs
Acids All Inorganic Acids; Sulfuric Acid
Chemical Name Sulfuric Acid 0.6% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Ammonium Bifluoride
Chemical Formula NH4HF2
CAS Number 1341-49-7
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details