Poly Scientific Sulfuric Acid 0.6% Aqueous s2266

Description
Sulfuric Acid 0.6% Aqueous
Description
Sulfuric Acid 0.6% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sulfuric Acid 0.6% Aqueous - s2266 - Poly Scientific
Bay Shore, NY, USA
Sulfuric Acid 0.6% Aqueous
s2266
Sulfuric Acid 0.6% Aqueous s2266
Sulfuric Acid 0.6% Aqueous

Sulfuric Acid 0.6% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2266
Product Name Sulfuric Acid 0.6% Aqueous
Acids All Inorganic Acids; Sulfuric Acid
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.68 - 238272 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Tetraoxalate Dihydrate
Chemical Formula KH3(C2O4)2 · 2H2O
View Details
Silver Nitrate 10% Aqueous - s1891 - Poly Scientific
Specs
Chemical Name Silver Nitrate 10% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Selenious Acid
Chemical Formula SeO2.H2O
CAS Number 7783-00-8
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details