Hamilton Company ORP buffer +271 mV, 500 ml 238228

Description
All calibration procedures assume that the labeled values of the calibration buffers are correct, but buffer values can change over time and so can your results. Therefore it is essential to have reliable ORP buffers on hand. Hamilton ORP buffers are stable for 2 years even if they have been used. The growth of fungus and micro-organisms is prevented.
Request a Quote
Description
All calibration procedures assume that the labeled values of the calibration buffers are correct, but buffer values can change over time and so can your results. Therefore it is essential to have reliable ORP buffers on hand. Hamilton ORP buffers are stable for 2 years even if they have been used. The growth of fungus and micro-organisms is prevented.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ORP buffer +271 mV, 500 ml - 238228 - Hamilton Company
Reno, NV, United States
ORP buffer +271 mV, 500 ml
238228
ORP buffer +271 mV, 500 ml 238228
All calibration procedures assume that the labeled values of the calibration buffers are correct, but buffer values can change over time and so can your results. Therefore it is essential to have reliable ORP buffers on hand. Hamilton ORP buffers are stable for 2 years even if they have been used. The growth of fungus and micro-organisms is prevented.

All calibration procedures assume that the labeled values of the calibration buffers are correct, but buffer values can change over time and so can your results. Therefore it is essential to have reliable ORP buffers on hand. Hamilton ORP buffers are stable for 2 years even if they have been used. The growth of fungus and micro-organisms is prevented.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Inorganic Chemicals and Compounds
Product Number 238228
Product Name ORP buffer +271 mV, 500 ml
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
pH Buffer 4/7/10 - 238924 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details