Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre PBW330 25/66

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - PBW330 25/66 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
PBW330 25/66
Solid Rubber Tyre Wheel with Plastic Centre PBW330 25/66
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PBW330 25/66
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 12.99 inch (330 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 1718322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Mold-On Rubber Wheels on Iron Core - MR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 140 to 1400 lbs (63.49 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details