Plasticwheels Ltd. Solid Rubber Tyre Wheel with Bolted Steel Centre NSS180 25/60

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS180 25/60 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Bolted Steel Centre
NSS180 25/60
Solid Rubber Tyre Wheel with Bolted Steel Centre NSS180 25/60
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number NSS180 25/60
Product Name Solid Rubber Tyre Wheel with Bolted Steel Centre
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 3995153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
6
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Black Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
View Details