Plasticwheels Ltd. 5 Spoke Pneumatic Replacement GT305/5SP

Description
Hub Material: Polypropylene Tire Material: Polyurethane
Description
Hub Material: Polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
5 Spoke Pneumatic Replacement - GT305/5SP - Plasticwheels Ltd.
Rugeley, United Kingdom
5 Spoke Pneumatic Replacement
GT305/5SP
5 Spoke Pneumatic Replacement GT305/5SP
Hub Material: Polypropylene Tire Material: Polyurethane

Hub Material: Polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number GT305/5SP
Product Name 5 Spoke Pneumatic Replacement
Wheel Type Poly/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 12.01 inch (305 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details
High Temperature Nylon Wheels - HN Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 300 to 1200 lbs (136 to 544 kg)
View Details