Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre EPR250R 25/76

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - EPR250R 25/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
EPR250R 25/76
Solid Rubber Tyre Wheel with Plastic Centre EPR250R 25/76
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number EPR250R 25/76
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 606 lbs (275 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
XP X-treme® Plus Solid Elastometer Polyurethane Wheels - XP X-treme® Plus Solid Elastometer Polyurethane Wheels - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details