Faultless Caster Dyna-Tred TPR Wheel 93-4x2

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
93-4x2
Dyna-Tred TPR Wheel 93-4x2
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 93-4x2
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Faultless Caster
Specs
Wheel Type Pneumatic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Double Flanged Wheel (FW) - DFTWP-91 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 9 inch (229 mm)
View Details