Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre EPR250 25.4/50

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - EPR250 25.4/50 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
EPR250 25.4/50
Solid Rubber Tyre Wheel with Plastic Centre EPR250 25.4/50
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number EPR250 25.4/50
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 606 lbs (275 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details
Rubber on Aluminum Wheel - W-4-RAL-6600-C - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details