Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWR400-4 20/63

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-4 20/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWR400-4 20/63
Pneumatic Tyre Wheel with Welded Steel Centre BWR400-4 20/63
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR400-4 20/63
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB450 30/79 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
View Details