Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWB450 35/79

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB450 35/79 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWB450 35/79
Solid Rubber Tyre Wheel with Welded Steel Centre BWB450 35/79
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWB450 35/79
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
Wheel Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 5 inch (127 mm)
View Details