Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWB400 25/85

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB400 25/85 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWB400 25/85
Solid Rubber Tyre Wheel with Welded Steel Centre BWB400 25/85
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWB400 25/85
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Tyre special handling - 1802120 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details