Plasticwheels Ltd. 12" INDUSTRIAL CENTRE WHITE 3/4" BLACK RUBBER TY. ATV9230

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
12
Rugeley, United Kingdom
12" INDUSTRIAL CENTRE WHITE 3/4" BLACK RUBBER TY.
ATV9230
12" INDUSTRIAL CENTRE WHITE 3/4" BLACK RUBBER TY. ATV9230
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9230
Product Name 12" INDUSTRIAL CENTRE WHITE 3/4" BLACK RUBBER TY.
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 12.01 inch (305 mm)
Wheel Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Rubber Tread Empire Wheels - IR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Plastic; Half Round Tread; TPR on Poly
Maximum Load 250 to 550 lbs (113 to 249 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details