Plasticwheels Ltd. 12" BLACK INDUSTRIAL CT. 1/2" BLACK RUBBER TY. ATV9211

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
12
Rugeley, United Kingdom
12" BLACK INDUSTRIAL CT. 1/2" BLACK RUBBER TY.
ATV9211
12" BLACK INDUSTRIAL CT. 1/2" BLACK RUBBER TY. ATV9211
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9211
Product Name 12" BLACK INDUSTRIAL CT. 1/2" BLACK RUBBER TY.
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 12.01 inch (305 mm)
Wheel Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Wheel 4S/BPVC SS 3/8 White - ATB0131 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
View Details