Plasticwheels Ltd. 10" WHITE INDUSTRIAL CT. 1/2" BLACK WIDE RUBBER TY ATV9010

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" WHITE INDUSTRIAL CT. 1/2" BLACK WIDE RUBBER TY
ATV9010
10" WHITE INDUSTRIAL CT. 1/2" BLACK WIDE RUBBER TY ATV9010
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9010
Product Name 10" WHITE INDUSTRIAL CT. 1/2" BLACK WIDE RUBBER TY
Wheel Type Rubber/Plastic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 10.04 inch (255 mm)
Wheel Width 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS300 25.4/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details