Plasticwheels Ltd. 10" WHITE SPOKE CENTER 4 PRONG CAP 75mm PN. G/T TY ATV8695

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" WHITE SPOKE CENTER 4 PRONG CAP 75mm PN. G/T TY
ATV8695
10" WHITE SPOKE CENTER 4 PRONG CAP 75mm PN. G/T TY ATV8695
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8695
Product Name 10" WHITE SPOKE CENTER 4 PRONG CAP 75mm PN. G/T TY
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details