PJ Company SP SERIES: Solid Polyurethane Wheels 820SP64

Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors
Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

Suppliers

Company
Product
Description
Supplier Links
SP SERIES: Solid Polyurethane Wheels - 820SP64 - PJ Company
Compton, CA, USA
SP SERIES: Solid Polyurethane Wheels
820SP64
SP SERIES: Solid Polyurethane Wheels 820SP64
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

CAPACITY: 600 - 1200 LBS.
SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 55 Shore D
One piece type roller bearing
Color is blueOptions:
For plastic thrust washers use suffix "TW"; ex. 420SP64TW
Other colors

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820SP64
Product Name SP SERIES: Solid Polyurethane Wheels
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4208933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2866 lbs (1300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 1025RAF0 - PJ Company
Specs
Maximum Load 800 lbs (363 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
Phenolic Wheel (PH) - PH83D-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details