Plasticwheels Ltd. 90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2" ATV8660

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2
Rugeley, United Kingdom
90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2"
ATV8660
90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2" ATV8660
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8660
Product Name 90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2"
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Specs
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
View Details