Plasticwheels Ltd. 90mm BLACK TREADED TY. WHITE 6 HOLE CT. + FITTINGS ATV8609

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED TY. WHITE 6 HOLE CT. + FITTINGS - ATV8609 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm BLACK TREADED TY. WHITE 6 HOLE CT. + FITTINGS
ATV8609
90mm BLACK TREADED TY. WHITE 6 HOLE CT. + FITTINGS ATV8609
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8609
Product Name 90mm BLACK TREADED TY. WHITE 6 HOLE CT. + FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Phenolic Wheel - W-3.25-PHN-6600-DBO - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details