Colson Caster Corporation Phenolic Wheel 2.00003.309

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
2.00003.309
Phenolic Wheel 2.00003.309

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00003.309
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.47 inch (37.31 mm)
Hub Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPOR-3800 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details