Plasticwheels Ltd. 75mm SMOOTH BLACK TY. BLACK 6 HOLE CT. NO FITTINGS ATV8550

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm SMOOTH BLACK TY. BLACK 6 HOLE CT. NO FITTINGS - ATV8550 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm SMOOTH BLACK TY. BLACK 6 HOLE CT. NO FITTINGS
ATV8550
75mm SMOOTH BLACK TY. BLACK 6 HOLE CT. NO FITTINGS ATV8550
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8550
Product Name 75mm SMOOTH BLACK TY. BLACK 6 HOLE CT. NO FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
5 1/2
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.71 inch (145 mm)
View Details
Torus Wheels - UAB Wheels - RWM Casters Company
RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details