Plasticwheels Ltd. 75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED ATV8547

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED - ATV8547 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED
ATV8547
75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED ATV8547
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8547
Product Name 75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS300 20/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Torus Wheels - UAB Wheels - RWM Casters Company
RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details