Plasticwheels Ltd. 75mm BLACK 6 HOLE CT. BLACK TY. BB UA NO CAPS ATV8511

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm BLACK 6 HOLE CT. BLACK TY. BB UA NO CAPS - ATV8511 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm BLACK 6 HOLE CT. BLACK TY. BB UA NO CAPS
ATV8511
75mm BLACK 6 HOLE CT. BLACK TY. BB UA NO CAPS ATV8511
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8511
Product Name 75mm BLACK 6 HOLE CT. BLACK TY. BB UA NO CAPS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 3021252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.12 inch (130 mm)
View Details
Solid rubber tyred wheel for special handling - 55251260 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 630VF96 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 6 inch (152 mm)
View Details