Plasticwheels Ltd. 10" WHITE IND. CT. 1/2" BLACK PVC FLAT TYRE ATV8010

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" WHITE IND. CT. 1/2" BLACK PVC FLAT TYRE
ATV8010
10" WHITE IND. CT. 1/2" BLACK PVC FLAT TYRE ATV8010
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8010
Product Name 10" WHITE IND. CT. 1/2" BLACK PVC FLAT TYRE
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.04 inch (255 mm)
Wheel Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWL355 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details