Plasticwheels Ltd. 8" IND BOX CT. RED 1/2" BLACK RUBBER TYRE ATV6602

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" IND BOX CT. RED 1/2" BLACK RUBBER TYRE
ATV6602
8" IND BOX CT. RED 1/2" BLACK RUBBER TYRE ATV6602
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6602
Product Name 8" IND BOX CT. RED 1/2" BLACK RUBBER TYRE
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
ET5 with bearing 8mm - ATV3180 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.61 inch (117 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
View Details