Plasticwheels Ltd. 7" BLACK CT. 28mm (2 STEP) BORE DARK GREY EVA TYRE ATV5401

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" BLACK CT. 28mm (2 STEP) BORE DARK GREY EVA TYRE
ATV5401
7" BLACK CT. 28mm (2 STEP) BORE DARK GREY EVA TYRE ATV5401
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5401
Product Name 7" BLACK CT. 28mm (2 STEP) BORE DARK GREY EVA TYRE
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2483772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 386 lbs (175 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
HE Hi-Temp Nylon Wheels - HE Hi-Temp Nylon Wheels - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 600 to 1400 lbs (272 to 635 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details