Plasticwheels Ltd. 5" White Spoke CT. Black Half Round Tyre 5/16" ATV2810

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" White Spoke CT. Black Half Round Tyre 5/16"
ATV2810
5" White Spoke CT. Black Half Round Tyre 5/16" ATV2810
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2810
Product Name 5" White Spoke CT. Black Half Round Tyre 5/16"
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWS400-8 25.4/85 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details