Plasticwheels Ltd. 4" WHITE DISC CT. 5/16" BLACK SQUARE TYRE ATV2105

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
4
Rugeley, United Kingdom
4" WHITE DISC CT. 5/16" BLACK SQUARE TYRE
ATV2105
4" WHITE DISC CT. 5/16" BLACK SQUARE TYRE ATV2105
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2105
Product Name 4" WHITE DISC CT. 5/16" BLACK SQUARE TYRE
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Polypropylene wheel - 1811020 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
View Details