Plasticwheels Ltd. 4" WHITE DISC CT. 1/4" BLACK SQUARE TYRE ATV2102

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
4
Rugeley, United Kingdom
4" WHITE DISC CT. 1/4" BLACK SQUARE TYRE
ATV2102
4" WHITE DISC CT. 1/4" BLACK SQUARE TYRE ATV2102
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2102
Product Name 4" WHITE DISC CT. 1/4" BLACK SQUARE TYRE
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR355 25.4/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 1242FN864 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 445 lbs (202 kg)
Wheel Diameter 12.7 inch (323 mm)
View Details