Plasticwheels Ltd. 3" WHITE SPOKE CENTRE BLACK TYRE 1/4" BORE ATV2000

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
3
Rugeley, United Kingdom
3" WHITE SPOKE CENTRE BLACK TYRE 1/4" BORE
ATV2000
3" WHITE SPOKE CENTRE BLACK TYRE 1/4" BORE ATV2000
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2000
Product Name 3" WHITE SPOKE CENTRE BLACK TYRE 1/4" BORE
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB330 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 662 lbs (300 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details