Plasticwheels Ltd. Wheel 4S/BPVC SS 3/8 White ATB0131

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel 4S/BPVC SS 3/8 White - ATB0131 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel 4S/BPVC SS 3/8 White
ATB0131
Wheel 4S/BPVC SS 3/8 White ATB0131
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0131
Product Name Wheel 4S/BPVC SS 3/8 White
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
Wheel Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Cross - LC38240/175-18/10 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Wheel Diameter 9.45 inch (240 mm)
Wheel Width 1.5 inch (38 mm)
View Details