Plasticwheels Ltd. Wheel 3CD X 1/4 White ATB0042

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel 3CD X 1/4 White - ATB0042 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel 3CD X 1/4 White
ATB0042
Wheel 3CD X 1/4 White ATB0042
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0042
Product Name Wheel 3CD X 1/4 White
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.27 inch (83 mm)
Wheel Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Wide Crumb Rubber - 2008525 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details