Plasticwheels Ltd. Wheel Assy 2TM 3/16 Red ATB0020

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel Assy 2TM 3/16 Red - ATB0020 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel Assy 2TM 3/16 Red
ATB0020
Wheel Assy 2TM 3/16 Red ATB0020
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0020
Product Name Wheel Assy 2TM 3/16 Red
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.01 inch (51 mm)
Wheel Width 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2483772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 386 lbs (175 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - GB260 12.7/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details