Plasticwheels Ltd. Solid rubber tyred wheel for special handling 55251210

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid rubber tyred wheel for special handling - 55251210 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
55251210
Solid rubber tyred wheel for special handling 55251210
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Solid rubber tyred wheel for special handling - 55251210 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
55251210
Solid rubber tyred wheel for special handling 55251210
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 55251210
Product Name Solid rubber tyred wheel for special handling
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB400-8 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details