Plasticwheels Ltd. Rubber tyre steel hub 4002225

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 4002225 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
4002225
Rubber tyre steel hub 4002225
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 4002225
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS - ATV8625 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details