The Series EAST is a compact, cost-effective thermoplastic solenoid valve with a PTFE bellows seal for high-pressure applications up to 140 PSI inlet and 70 PSI back pressure, offering a Cv of 0.5 or 0.8 and a 2,000,000 cycle design life. Available in 1/4" and 1/2" pipe sizes with PVC, polypropylene, or PVDF bodies and Viton or EPDM seals, the valve features a fail-safe Fail-Dry® design, direct-acting operation with no minimum pressure requirement, and a NEMA 4X-rated 11-watt coil with DIN connector. The valve is rated for full vacuum and operates in corrosive environments with no metal wetted parts.
Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro, Kynar PVDF.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EAST |
| Product Name | NC Bellows Solenoid Valve |
| Valve Type | Solenoid |
| Primary Material | PVC; PP (optional feature); PVDF (optional feature) |
| Media | Acids, Caustics, Ultra-Pure Liquids |
| Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |