Plast-O-Matic Valves, Inc. 3-Way Air-Operated Diaphragm Valve TUCA

Description
Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow between two different "inlets."
Request a Quote
Description
Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow between two different "inlets."
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TUCA series comprises chemical-resistant, three-way air-operated diaphragm valves for diverting flow between two outlets or combining two inlets at pressures up to 50 PSI. Available in 1/4" and 1/2" NPT sizes, the valves feature double diaphragm construction with no wetted metals, constructed from PVC, polypropylene, PVDF, or Teflon® with Viton or EPDM seals. The compact design measures 2 inches in height and 1.75 inches in width for the 1/4" size, and 2.5 inches in width for the 1/2" size. All models operate on 30-100 PSI air pressure and are rated for up to 500,000 cycle life under laboratory conditions. Reverse operation as a mixer is limited to inlet pressures below 15 PSI.

Datasheet Summary
Powered by GS/AI

The TUCA series comprises chemical-resistant, three-way air-operated diaphragm valves for diverting flow between two outlets or combining two inlets at pressures up to 50 PSI. Available in 1/4" and 1/2" NPT sizes, the valves feature double diaphragm construction with no wetted metals, constructed from PVC, polypropylene, PVDF, or Teflon® with Viton or EPDM seals. The compact design measures 2 inches in height and 1.75 inches in width for the 1/4" size, and 2.5 inches in width for the 1/2" size. All models operate on 30-100 PSI air pressure and are rated for up to 500,000 cycle life under laboratory conditions. Reverse operation as a mixer is limited to inlet pressures below 15 PSI.

Suppliers

Company
Product
Description
Supplier Links
3-Way Air-Operated Diaphragm Valve - TUCA - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
3-Way Air-Operated Diaphragm Valve
TUCA
3-Way Air-Operated Diaphragm Valve TUCA
Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow between two different "inlets."

Features:

  • Double diaphragm design.
  • Compact size; 1/4" NPT is under 4" height.
  • Simple and inexpensive method of diverting or sampling harsh chemicals.
  • Non-sticking design with bubble-tight seal.
  • Available in a variety of body & seal materials.
  • Can be used as a selector valve, switching flow between two different "inlets."
Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number TUCA
Product Name 3-Way Air-Operated Diaphragm Valve
Valve Type Diaphragm
Primary Material PVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Chemical
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 10.00 to 50.00 psi (7.04 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 217865845 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Diaphragm
Connection Description Threaded
View Details
Butterfly Valve - 162983684 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
PVC Pressure Relief Valve - RVD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosives
View Details
Butterfly Valve - 162983707 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details