Plast-O-Matic Valves, Inc. In-Line Rolling Diaphragm Relief Valve RVDM

Description
Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without vacuum on the outlet. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 100 PSI set range (5 – 125 PSI on 1/2′ only).
Request a Quote
Description
Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without vacuum on the outlet. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 100 PSI set range (5 – 125 PSI on 1/2′ only).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series RVDM is an in-line rolling diaphragm pressure relief valve designed for corrosive and high-purity liquid applications, eliminating crystallization through its primary rolling diaphragm and secondary flat diaphragm with Fail-Dry® safety vent. It is infinitely adjustable from 5 psi to 100 psi, with a maximum inlet pressure of 150 psi, and is available in 1/2", 3/4", and 1" NPT sizes. No wetted metals are used; bodies and seals are constructed from PVC, CPVC, glass-filled polypropylene, or PVDF with EPDM or FKM (Viton®) seals. The adjusting bolt, lock nut, and body are thermoplastic, while the control spring and external fasteners are non-wetted steel. The valve is not recommended for vacuum or backpressure conditions.

Datasheet Summary
Powered by GS/AI

The Series RVDM is an in-line rolling diaphragm pressure relief valve designed for corrosive and high-purity liquid applications, eliminating crystallization through its primary rolling diaphragm and secondary flat diaphragm with Fail-Dry® safety vent. It is infinitely adjustable from 5 psi to 100 psi, with a maximum inlet pressure of 150 psi, and is available in 1/2", 3/4", and 1" NPT sizes. No wetted metals are used; bodies and seals are constructed from PVC, CPVC, glass-filled polypropylene, or PVDF with EPDM or FKM (Viton®) seals. The adjusting bolt, lock nut, and body are thermoplastic, while the control spring and external fasteners are non-wetted steel. The valve is not recommended for vacuum or backpressure conditions.

Suppliers

Company
Product
Description
Supplier Links
In-Line Rolling Diaphragm Relief Valve - RVDM - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
In-Line Rolling Diaphragm Relief Valve
RVDM
In-Line Rolling Diaphragm Relief Valve RVDM
Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without vacuum on the outlet. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 100 PSI set range (5 – 125 PSI on 1/2′ only).

Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without vacuum on the outlet. 1/2″ – 1″ sizes in most popular thermoplastic materials and connections; 5 – 100 PSI set range (5 – 125 PSI on 1/2″ only).

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number RVDM
Product Name In-Line Rolling Diaphragm Relief Valve
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, High Purity Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Ball Valve - 163021729 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Air-Operated Drain Valve - IDA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Drain
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Water
View Details
Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details