Plast-O-Matic Valves, Inc. Plastic Pressure Regulators PRH

Description
Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4′ through 4′ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven design provides highest flow with minimal pressure droop. While some valves may be limited by size or material, most models provide set range of 10-125 PSI.
Request a Quote
Description
Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4′ through 4′ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven design provides highest flow with minimal pressure droop. While some valves may be limited by size or material, most models provide set range of 10-125 PSI.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plast-O-Matic Series PRH pressure regulator is a thermoplastic, normally-open, downstream pressure-reducing valve designed for corrosive and ultra-pure liquids with inlet pressures up to 150 PSI at 75°F. It maintains downstream pressure between 10 and 125 PSI using a large-surface rolling diaphragm and pressure-balanced shaft for high sensitivity and long-cycle reliability. Body materials include PVC, CPVC, polypropylene, PTFE, and PVDF, with standard female NPT connections and optional JIS, DIN, socket, flanged, or spigot fittings. Flow capacities range from 5 to 200 GPM depending on size, with sizes offered from 1/4" to 3" in various materials. Non-rising stem construction is standard on 3/4", 1", 1-1/2", and 2" bodies. Dual U-cup seals prevent leakage and creep. The regulator prevents downstream pressure from exceeding the set point but does not maintain an exact pressure.

Datasheet Summary
Powered by GS/AI

The Plast-O-Matic Series PRH pressure regulator is a thermoplastic, normally-open, downstream pressure-reducing valve designed for corrosive and ultra-pure liquids with inlet pressures up to 150 PSI at 75°F. It maintains downstream pressure between 10 and 125 PSI using a large-surface rolling diaphragm and pressure-balanced shaft for high sensitivity and long-cycle reliability. Body materials include PVC, CPVC, polypropylene, PTFE, and PVDF, with standard female NPT connections and optional JIS, DIN, socket, flanged, or spigot fittings. Flow capacities range from 5 to 200 GPM depending on size, with sizes offered from 1/4" to 3" in various materials. Non-rising stem construction is standard on 3/4", 1", 1-1/2", and 2" bodies. Dual U-cup seals prevent leakage and creep. The regulator prevents downstream pressure from exceeding the set point but does not maintain an exact pressure.

Suppliers

Company
Product
Description
Supplier Links
Plastic Pressure Regulators - PRH - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Plastic Pressure Regulators
PRH
Plastic Pressure Regulators PRH
Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4′ through 4′ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven design provides highest flow with minimal pressure droop. While some valves may be limited by size or material, most models provide set range of 10-125 PSI.

Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven design provides highest flow with minimal pressure droop. While some valves may be limited by size or material, most models provide set range of 10-125 PSI.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number PRH
Product Name Plastic Pressure Regulators
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Drain Valve - IDA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Drain
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Water
View Details
Pressure Relief Valve - 163018899 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Ball Valve - 162982213 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Ball Valve - 163020596 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details